VTE, Inc. VTE, Inc. 415N6V14 Straight-In Battery Boot, 6-4 Ga., Black 415N6V14

Description
VTE, Inc. 415N6V14 Straight-In Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Improve the appearance of your battery connections Post Height: 0.74" (18.8 mm) Cable Entry: .37" (9.4 mm) More alternator type, straight-in, and marine type battery boot options available
Request a Quote
Description
VTE, Inc. 415N6V14 Straight-In Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Improve the appearance of your battery connections Post Height: 0.74" (18.8 mm) Cable Entry: .37" (9.4 mm) More alternator type, straight-in, and marine type battery boot options available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 415N6V14 Straight-In Battery Boot, 6-4 Ga., Black - 23500 - Waytek, Inc.
Chanhassen, MN, United States
VTE, Inc. 415N6V14 Straight-In Battery Boot, 6-4 Ga., Black
23500
VTE, Inc. 415N6V14 Straight-In Battery Boot, 6-4 Ga., Black 23500
VTE, Inc. 415N6V14 Straight-In Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Improve the appearance of your battery connections Post Height: 0.74" (18.8 mm) Cable Entry: .37" (9.4 mm) More alternator type, straight-in, and marine type battery boot options available
  • VTE, Inc. 415N6V14 Straight-In Battery Boot
  • Category: Battery Boots
  • Manufacturer: VTE, Inc.
  • Protect battery cables from corrosion and shorting
  • Improve the appearance of your battery connections
  • Post Height: 0.74" (18.8 mm)
  • Cable Entry: .37" (9.4 mm)
  • More alternator type, straight-in, and marine type battery boot options available
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 23500
Product Name VTE, Inc. 415N6V14 Straight-In Battery Boot, 6-4 Ga., Black
Terminal Type Battery Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details