VTE, Inc. VTE, Inc. 405N9V14 Eyelet, Ring & Lug Terminal Insulator, 2-2/0 Ga., Black 405N9V14

Description
VTE, Inc. 405N9V14 Eyelet, Ring & Lug Terminal Insulator Category: Battery Boots Manufacturer: VTE, Inc. Post height: .98" / 24.8 mm Inside grip diameter: .50" / 12.7 mm Material: Black PVC Operating Temp: -36°C (-33°F) to 105°C (220°F) Can be used with starters, generators, alternators and solenoids
Request a Quote Datasheet
Description
VTE, Inc. 405N9V14 Eyelet, Ring & Lug Terminal Insulator Category: Battery Boots Manufacturer: VTE, Inc. Post height: .98" / 24.8 mm Inside grip diameter: .50" / 12.7 mm Material: Black PVC Operating Temp: -36°C (-33°F) to 105°C (220°F) Can be used with starters, generators, alternators and solenoids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 405N9V14 Eyelet, Ring & Lug Terminal Insulator, 2-2/0 Ga., Black - 23547 - Waytek, Inc.
Chanhassen, MN, United States
VTE, Inc. 405N9V14 Eyelet, Ring & Lug Terminal Insulator, 2-2/0 Ga., Black
23547
VTE, Inc. 405N9V14 Eyelet, Ring & Lug Terminal Insulator, 2-2/0 Ga., Black 23547
VTE, Inc. 405N9V14 Eyelet, Ring & Lug Terminal Insulator Category: Battery Boots Manufacturer: VTE, Inc. Post height: .98" / 24.8 mm Inside grip diameter: .50" / 12.7 mm Material: Black PVC Operating Temp: -36°C (-33°F) to 105°C (220°F) Can be used with starters, generators, alternators and solenoids
  • VTE, Inc. 405N9V14 Eyelet, Ring & Lug Terminal Insulator
  • Category: Battery Boots
  • Manufacturer: VTE, Inc.
  • Post height: .98" / 24.8 mm
  • Inside grip diameter: .50" / 12.7 mm
  • Material: Black PVC
  • Operating Temp: -36°C (-33°F) to 105°C (220°F)
  • Can be used with starters, generators, alternators and solenoids
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 23547
Product Name VTE, Inc. 405N9V14 Eyelet, Ring & Lug Terminal Insulator, 2-2/0 Ga., Black
Terminal Type Battery Terminal; Ring Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details