VTE, Inc. VTE, Inc. 405N2V14 Eyelet, Ring & Lug Terminal Insulator, 8-2Ga., Black 405N2V14

Description
VTE, Inc. 405N2V14 Eyelet, Ring & Lug Terminal Insulator Category: Battery Boots Manufacturer: VTE, Inc. Post height: .98" / 24.8 mm Inside grip diameter: .50" / 12.7 mm Material: Black PVC Operating Temp: -36°C (-33°F) to 105°C (220°F) Can be used with starters, generators, alternators and solenoids
Request a Quote Datasheet
Description
VTE, Inc. 405N2V14 Eyelet, Ring & Lug Terminal Insulator Category: Battery Boots Manufacturer: VTE, Inc. Post height: .98" / 24.8 mm Inside grip diameter: .50" / 12.7 mm Material: Black PVC Operating Temp: -36°C (-33°F) to 105°C (220°F) Can be used with starters, generators, alternators and solenoids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 405N2V14 Eyelet, Ring & Lug Terminal Insulator, 8-2Ga., Black - 23545 - Waytek, Inc.
Chanhassen, MN, United States
VTE, Inc. 405N2V14 Eyelet, Ring & Lug Terminal Insulator, 8-2Ga., Black
23545
VTE, Inc. 405N2V14 Eyelet, Ring & Lug Terminal Insulator, 8-2Ga., Black 23545
VTE, Inc. 405N2V14 Eyelet, Ring & Lug Terminal Insulator Category: Battery Boots Manufacturer: VTE, Inc. Post height: .98" / 24.8 mm Inside grip diameter: .50" / 12.7 mm Material: Black PVC Operating Temp: -36°C (-33°F) to 105°C (220°F) Can be used with starters, generators, alternators and solenoids
  • VTE, Inc. 405N2V14 Eyelet, Ring & Lug Terminal Insulator
  • Category: Battery Boots
  • Manufacturer: VTE, Inc.
  • Post height: .98" / 24.8 mm
  • Inside grip diameter: .50" / 12.7 mm
  • Material: Black PVC
  • Operating Temp: -36°C (-33°F) to 105°C (220°F)
  • Can be used with starters, generators, alternators and solenoids
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 23545
Product Name VTE, Inc. 405N2V14 Eyelet, Ring & Lug Terminal Insulator, 8-2Ga., Black
Terminal Type Battery Terminal; Ring Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details