VTE, Inc. VTE, Inc. 405N2V02 Eyelet, Ring Lug Terminal Insulator, 8-2Ga., Red 405N2V02

Description
VTE, Inc. 405N2V02 Eyelet, Ring amp; Lug Terminal Insulator Category: Battery Boots Manufacturer: VTE, Inc. Post height: .98" / 24.8 mm Inside grip diameter: .50" / 12.7 mm Material: Red PVC Operating Temp: -36°C (-33°F) to 105°C (220°F) Can be used with starters, generators, alternators and solenoids
Request a Quote Datasheet
Description
VTE, Inc. 405N2V02 Eyelet, Ring amp; Lug Terminal Insulator Category: Battery Boots Manufacturer: VTE, Inc. Post height: .98" / 24.8 mm Inside grip diameter: .50" / 12.7 mm Material: Red PVC Operating Temp: -36°C (-33°F) to 105°C (220°F) Can be used with starters, generators, alternators and solenoids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 405N2V02 Eyelet, Ring Lug Terminal Insulator, 8-2Ga., Red - 23544 - Waytek, Inc.
Chanhassen, MN, United States
VTE, Inc. 405N2V02 Eyelet, Ring Lug Terminal Insulator, 8-2Ga., Red
23544
VTE, Inc. 405N2V02 Eyelet, Ring Lug Terminal Insulator, 8-2Ga., Red 23544
VTE, Inc. 405N2V02 Eyelet, Ring amp; Lug Terminal Insulator Category: Battery Boots Manufacturer: VTE, Inc. Post height: .98" / 24.8 mm Inside grip diameter: .50" / 12.7 mm Material: Red PVC Operating Temp: -36°C (-33°F) to 105°C (220°F) Can be used with starters, generators, alternators and solenoids
  • VTE, Inc. 405N2V02 Eyelet, Ring amp; Lug Terminal Insulator
  • Category: Battery Boots
  • Manufacturer: VTE, Inc.
  • Post height: .98" / 24.8 mm
  • Inside grip diameter: .50" / 12.7 mm
  • Material: Red PVC
  • Operating Temp: -36°C (-33°F) to 105°C (220°F)
  • Can be used with starters, generators, alternators and solenoids
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 23544
Product Name VTE, Inc. 405N2V02 Eyelet, Ring Lug Terminal Insulator, 8-2Ga., Red
Terminal Type Battery Terminal; Ring Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details