VTE, Inc. VTE, Inc. 405N1V14 Eyelet, Ring & Lug Terminal Insulator, 18-10 Ga., Black 405N1V14

Description
VTE, Inc. 405N1V14 Eyelet, Ring & Lug Terminal Insulator Category: Battery Boots Manufacturer: VTE, Inc. Post height: .98" / 24.8 mm Inside grip diameter: .50" / 12.7 mm Material: Black PVC Operating Temp: -36°C (-33°F) to 105°C (220°F) Can be used with starters, generators, alternators and solenoids
Request a Quote Datasheet
Description
VTE, Inc. 405N1V14 Eyelet, Ring & Lug Terminal Insulator Category: Battery Boots Manufacturer: VTE, Inc. Post height: .98" / 24.8 mm Inside grip diameter: .50" / 12.7 mm Material: Black PVC Operating Temp: -36°C (-33°F) to 105°C (220°F) Can be used with starters, generators, alternators and solenoids
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 405N1V14 Eyelet, Ring & Lug Terminal Insulator, 18-10 Ga., Black - 23543 - Waytek, Inc.
Chanhassen, MN, United States
VTE, Inc. 405N1V14 Eyelet, Ring & Lug Terminal Insulator, 18-10 Ga., Black
23543
VTE, Inc. 405N1V14 Eyelet, Ring & Lug Terminal Insulator, 18-10 Ga., Black 23543
VTE, Inc. 405N1V14 Eyelet, Ring & Lug Terminal Insulator Category: Battery Boots Manufacturer: VTE, Inc. Post height: .98" / 24.8 mm Inside grip diameter: .50" / 12.7 mm Material: Black PVC Operating Temp: -36°C (-33°F) to 105°C (220°F) Can be used with starters, generators, alternators and solenoids
  • VTE, Inc. 405N1V14 Eyelet, Ring & Lug Terminal Insulator
  • Category: Battery Boots
  • Manufacturer: VTE, Inc.
  • Post height: .98" / 24.8 mm
  • Inside grip diameter: .50" / 12.7 mm
  • Material: Black PVC
  • Operating Temp: -36°C (-33°F) to 105°C (220°F)
  • Can be used with starters, generators, alternators and solenoids
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 23543
Product Name VTE, Inc. 405N1V14 Eyelet, Ring & Lug Terminal Insulator, 18-10 Ga., Black
Terminal Type Battery Terminal; Ring Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Posts - 1796932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers