VTE, Inc. VTE, Inc. 405N1V02 Alternator Battery Boot, 3/0-4/0 Ga., Black 405N1V02

Description
VTE, Inc. 405N1V02 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: .7" (22.9 mm) Improve the appearance of your battery connections Red boot also available for 3/0-4/0 Ga. size More alternator type boot options available Straight-in, and marine type alternator boots are also available
Request a Quote Datasheet
Description
VTE, Inc. 405N1V02 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: .7" (22.9 mm) Improve the appearance of your battery connections Red boot also available for 3/0-4/0 Ga. size More alternator type boot options available Straight-in, and marine type alternator boots are also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 405N1V02 Alternator Battery Boot, 3/0-4/0 Ga., Black - 23520 - Waytek, Inc.
Chanhassen, MN, United States
VTE, Inc. 405N1V02 Alternator Battery Boot, 3/0-4/0 Ga., Black
23520
VTE, Inc. 405N1V02 Alternator Battery Boot, 3/0-4/0 Ga., Black 23520
VTE, Inc. 405N1V02 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: .7" (22.9 mm) Improve the appearance of your battery connections Red boot also available for 3/0-4/0 Ga. size More alternator type boot options available Straight-in, and marine type alternator boots are also available
  • VTE, Inc. 405N1V02 Alternator Battery Boot
  • Category: Battery Boots
  • Manufacturer: VTE, Inc.
  • Protect battery cables from corrosion and shorting
  • Post Height: 1.05" (26.7 mm)
  • Cable Entry: .7" (22.9 mm)
  • Improve the appearance of your battery connections
  • Red boot also available for 3/0-4/0 Ga. size
  • More alternator type boot options available
  • Straight-in, and marine type alternator boots are also available
Supplier's Site Datasheet
VTE, Inc. 405N1V02 Eyelet, Ring & Lug Terminal Insulator, 18-10 Ga., Red - 23542 - Waytek, Inc.
Chanhassen, MN, United States
VTE, Inc. 405N1V02 Eyelet, Ring & Lug Terminal Insulator, 18-10 Ga., Red
23542
VTE, Inc. 405N1V02 Eyelet, Ring & Lug Terminal Insulator, 18-10 Ga., Red 23542
VTE, Inc. 405N1V02 Eyelet, Ring & Lug Terminal Insulator Category: Battery Boots Manufacturer: VTE, Inc. Post height: .98" / 24.8 mm Inside grip diameter: .50" / 12.7 mm Material: Red PVC Operating Temp: -36°C (-33°F) to 105°C (220°F) Can be used with starters, generators, alternators, and solenoids
  • VTE, Inc. 405N1V02 Eyelet, Ring & Lug Terminal Insulator
  • Category: Battery Boots
  • Manufacturer: VTE, Inc.
  • Post height: .98" / 24.8 mm
  • Inside grip diameter: .50" / 12.7 mm
  • Material: Red PVC
  • Operating Temp: -36°C (-33°F) to 105°C (220°F)
  • Can be used with starters, generators, alternators, and solenoids
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 23520 23542
Product Name VTE, Inc. 405N1V02 Alternator Battery Boot, 3/0-4/0 Ga., Black VTE, Inc. 405N1V02 Eyelet, Ring & Lug Terminal Insulator, 18-10 Ga., Red
Terminal Type Battery Terminal Battery Terminal; Ring Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-2002-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details