VTE, Inc.

Boot, Battery, Black, 2 AWG to 2/0 AWG

222N3V14

Description
Boot, Battery, Black, 2 AWG to 2/0 AWG
Description
Boot, Battery, Black, 2 AWG to 2/0 AWG

Suppliers

Company
Product
Description
Supplier Links
<p>Boot, Battery, Black, 2 AWG to 2/0 AWG</p> - 222N3V14 - Chief Enterprises LLC
Elmhurst, IL, United States

Boot, Battery, Black, 2 AWG to 2/0 AWG


222N3V14

Boot, Battery, Black, 2 AWG to 2/0 AWG

222N3V14
Boot, Battery, Black, 2 AWG to 2/0 AWG

Boot, Battery, Black, 2 AWG to 2/0 AWG

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Accordion Bellows and Protective Boots
Product Number 222N3V14
Product Name

Boot, Battery, Black, 2 AWG to 2/0 AWG

Unlock Full Specs
to access all available technical data

Similar Products

ARMATEX SF 37 Jetstar -  - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Application Aerospace
End Configuration Collar
View Details
Bellows kit - DADB-S1-32-S351-375 - Festo Corporation
Specs
Application Cylinder Protection
Shape Round
Retracted Length 13.82 inch (351 mm)
View Details
Bellows - Elastomeric Bellows -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Shape Round
View Details
Rubber Bellows -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Application Expansion Joint
Shape Round; Tapered (optional feature)
View Details