VTE, Inc. VTE, Inc. 222N2V14 Alternator Battery Boot, 8-2 Ga., Black 222N2V14

Description
VTE, Inc. 222N2V14 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: 0.5" (12.7 mm) Improve the appearance of your battery connections More alternator type, straight-in, and marine type battery boot options available
Request a Quote
Description
VTE, Inc. 222N2V14 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: 0.5" (12.7 mm) Improve the appearance of your battery connections More alternator type, straight-in, and marine type battery boot options available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 222N2V14 Alternator Battery Boot, 8-2 Ga., Black - 23506 - Waytek, Inc.
Chanhassen, MN, United States
VTE, Inc. 222N2V14 Alternator Battery Boot, 8-2 Ga., Black
23506
VTE, Inc. 222N2V14 Alternator Battery Boot, 8-2 Ga., Black 23506
VTE, Inc. 222N2V14 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: 0.5" (12.7 mm) Improve the appearance of your battery connections More alternator type, straight-in, and marine type battery boot options available
  • VTE, Inc. 222N2V14 Alternator Battery Boot
  • Category: Battery Boots
  • Manufacturer: VTE, Inc.
  • Protect battery cables from corrosion and shorting
  • Post Height: 1.05" (26.7 mm)
  • Cable Entry: 0.5" (12.7 mm)
  • Improve the appearance of your battery connections
  • More alternator type, straight-in, and marine type battery boot options available
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 23506
Product Name VTE, Inc. 222N2V14 Alternator Battery Boot, 8-2 Ga., Black
Terminal Type Battery Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details