VTE, Inc. VTE, Inc. 222N1V14 Alternator Battery Boot, 18-10 Ga., Black 222N1V14

Description
VTE, Inc. 222N1V14 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: .23" (5.84 mm) Improve the appearance of your battery connections Pair with red alternator boot for 18-10 Ga. More alternator type boot options available Straight-in and marine type alternator boots are also available
Request a Quote Datasheet
Description
VTE, Inc. 222N1V14 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: .23" (5.84 mm) Improve the appearance of your battery connections Pair with red alternator boot for 18-10 Ga. More alternator type boot options available Straight-in and marine type alternator boots are also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 222N1V14 Alternator Battery Boot, 18-10 Ga., Black - 23508 - Waytek, Inc.
Chanhassen, MN, United States
VTE, Inc. 222N1V14 Alternator Battery Boot, 18-10 Ga., Black
23508
VTE, Inc. 222N1V14 Alternator Battery Boot, 18-10 Ga., Black 23508
VTE, Inc. 222N1V14 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: .23" (5.84 mm) Improve the appearance of your battery connections Pair with red alternator boot for 18-10 Ga. More alternator type boot options available Straight-in and marine type alternator boots are also available
  • VTE, Inc. 222N1V14 Alternator Battery Boot
  • Category: Battery Boots
  • Manufacturer: VTE, Inc.
  • Protect battery cables from corrosion and shorting
  • Post Height: 1.05" (26.7 mm)
  • Cable Entry: .23" (5.84 mm)
  • Improve the appearance of your battery connections
  • Pair with red alternator boot for 18-10 Ga.
  • More alternator type boot options available
  • Straight-in and marine type alternator boots are also available
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 23508
Product Name VTE, Inc. 222N1V14 Alternator Battery Boot, 18-10 Ga., Black
Terminal Type Battery Terminal
Unlock Full Specs
to access all available technical data

Similar Products

.205
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details