VTE, Inc. VTE, Inc. 222N1V02 Alternator Battery Boot, 18-10 Ga., Red 222N1V02

Description
VTE, Inc. 222N1V02 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: .23" (5.84 mm) Improve the appearance of your battery connections Pair with black alternator boot for 18-10 Ga. More alternator type boot options available Straight-in and marine type alternator boots are also available
Request a Quote Datasheet
Description
VTE, Inc. 222N1V02 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: .23" (5.84 mm) Improve the appearance of your battery connections Pair with black alternator boot for 18-10 Ga. More alternator type boot options available Straight-in and marine type alternator boots are also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. 222N1V02 Alternator Battery Boot, 18-10 Ga., Red - 23509 - Waytek, Inc.
Chanhassen, MN, United States
VTE, Inc. 222N1V02 Alternator Battery Boot, 18-10 Ga., Red
23509
VTE, Inc. 222N1V02 Alternator Battery Boot, 18-10 Ga., Red 23509
VTE, Inc. 222N1V02 Alternator Battery Boot Category: Battery Boots Manufacturer: VTE, Inc. Protect battery cables from corrosion and shorting Post Height: 1.05" (26.7 mm) Cable Entry: .23" (5.84 mm) Improve the appearance of your battery connections Pair with black alternator boot for 18-10 Ga. More alternator type boot options available Straight-in and marine type alternator boots are also available
  • VTE, Inc. 222N1V02 Alternator Battery Boot
  • Category: Battery Boots
  • Manufacturer: VTE, Inc.
  • Protect battery cables from corrosion and shorting
  • Post Height: 1.05" (26.7 mm)
  • Cable Entry: .23" (5.84 mm)
  • Improve the appearance of your battery connections
  • Pair with black alternator boot for 18-10 Ga.
  • More alternator type boot options available
  • Straight-in and marine type alternator boots are also available
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 23509
Product Name VTE, Inc. 222N1V02 Alternator Battery Boot, 18-10 Ga., Red
Terminal Type Battery Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details