Open Frame AC DC Converters 4 Output 12V 24V 48V 5V 5A, 7.5A, 3.75A, 25A 85 ~ 264 VAC, 120 ~ 300 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2050-NEVO+600M-1435-DK000-ND |
| Product Name | AC DC Converters |
| Type | Medical Power Supply; 1 |
| Features | Power Factor Correction |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |