Voltech Instruments, Inc. Power Analyzer PM1000+

Description
The PM1000+ is a power analyzer from Voltech. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Direct connection – no CT errors Accurate up to Crest Factors of 20 – no compromise specification on distorted waveforms Rugged analog design-stands overloads up to 5kV Discrete Fourier Transform provides harmonics more accurately than FFT Voltech proprietary frequency detection avoids problems with zero crossing detection Built with low power standby in mind- no special accessories or channels required High sample rate captures all the data and avoids aliasing problems Full color clear and versatile display Great interfacing with USB and RS232 as standard GPIB and Ethernet optional Optional USB host support for lash drives and printers Easy to use 0.1% basic accuracy Special standby power, inrush, and W-hr integration modes Comprehensive high-speed interfacing for automated use Ideal for the design and test of all electrical products Driven by consumer demand and energy efficiency legislation, tomorrow’s electrical and electronic products must operate with ever-greater efficiency and employ increasingly complex control methods such as a low-power standby operation. The accurate measurement of electrical power has never been more important than it is today. The Voltech PM1000+ is the first power analyzer to combine bench instrument accuracy with sophisticated energy consumption features and low-power standby measurements at an affordable price. The PM1000+ measures power consumption from milliwatts to megawatts, providing accurate power and harmonic data on products ranging from the tiniest cell phone charger to the latest electric hybrid bus. Designed and built using over 20 years of Voltech know-how. The PM1000+ is the most powerful, accurate, no compromise power and energy analysis tool for the design and test of tomorrow’s products. Voltage Ranges: 900, 215, 46, 10 Vpk Frequency range 10Hz to 1MHz Peak continuous: 1500 Vpk (over voltage) Peak < 1 second: 5000 Vpk (over voltage) Input Impedance: 1 Mω Display: 4.5 Digits Crest Factor: 20 (Peak/RMS) RMS Accuracy 0.1% of rdg + 0.1%of range + 4mV + (0.02 F) % of rdg DC Accuracy: 0.1% of rdg + 0.4% of range + 5mV Voltage ± Peak: Accuracy 0.5% of rdg + 0.5% of range + (0.02 F) % of rdg Current Ranges: 100, 25, 6.25, 1.6, 0.4, 0.1 Apk Frequency range: 10Hz to 1MHz Peak continuous: 20Arms Peak < 1 second: 60Arms (over current) Input resistance: 12.5 mω Crest Factor: 20 (Peak/RMS) RMS Accuracy: 0.1% of rdg + 0.1% of range + 1mA + (0.02 F) % of rdg DC Accuracy: 0.1% of rdg + 0.4% of range + 1mA Current ±Peak Accuracy: 0.5% of rdg + 0.5% of range + (0.02 F) % of rdg Watts Ranges: 1W to 90kW Frequency range: 10Hz to 1MHz Accuracy: 0.2% rdg + 0.1% range + 4mW + ((0.05/PF) F) % of rdg VA Ranges: 1VA to 90kVA Frequency range: 10Hz to 1MHz Accuracy: 0.2% rdg + 0.1 % of range +4mVA + (0.05 F) % of rdg VAr Ranges: 1VAr to 90kVAr Frequency range: 10Hz to 1MHz Accuracy: 0.2% rdg + 0.1% range + 4mVAr + ((0.05/1-PF) F) % of rdg Power Factor Range: -1.000 to +1.000 Accuracy: ±0.002 ±((0.001/PF) F) Frequency Range: DC and 10Hz to 1MHz Accuracy: 0.1% Voltage Crest Factor Range: 1.00 to 20.0 Accuracy: %Vpk error + % Vrms error Current Crest Factor Range: 1.00 to 20.0 Accuracy: %Apk error + % Arms error Peak Inrush Current Range: 100Apk Accuracy: 2% of range ±20mA Harmonic Analysis Number of Voltage & Current Harmonics: 50 Maximum Harmonics Frequency: 450kHz Accuracy: 0.2% of Reading + 0.1% of range +0.04% per kHz of Harmonics Frequency Range: 10Hz to 450kHz THD Range & Accuracy: Range 0-999% Accuracy 0.4% + (0.1 F) % of reading Formula: Series or difference Standby Power Time Window: 1-300 sec Resolution: 1 second Impedance Range: 0.005ω to 1Mω Accuracy: 0.2% of Reading +0.1% of range; +5mω + ((0.05/PF) F) % of reading Resistance Range: 0.005ω to 1Mω Accuracy: 0.2% of reading + 0.1% of range; +5mω + ((0.05/PF) F) % of reading Reactance Range: 0.005ω to 1Mω Accuracy: 0.2% of Reading + 0.1% of range; +5mω + ((0.05/1-PF) F) % of reading External Shunt Input Range: ±1250 mVpk Scaling: 0.0001 to 100000 Mechanical 1/2 rack size Rack height: 85mm; W=224mm Height including feet 103mm Modes of Operation-Applicatio ns Harmonics Display Energy Integrator Wave Form Display Standby Power Lighting Ballast Normal Inrush Current Pre-compliance IEC 61000-3 Harmonics and Distortion Up to the 50th harmonic Amplitude and phase from trouble-free DFT THD Total Harmonic Distortion Accurate DC measurements in the presence of AC 450kHz bandwidth for harmonics Harmonic bargraph display with cursor selection Energy Measurement The power consumption of everyday home and office electrical appliances is of importance to consumers and generators of electricity alike. When the power consumption varies over time, then integration of the power (W-hr integration) is required. The PM1000+ provides comprehensive integration features suitable for Energy Star measurements and for low-power measurements in accordance with international directives, eg. IEC 62301 which also requires crest factor measurements up to 8 and 50 harmonics. Precision Graphical Watt-Hour and VA-Hour Measurements Clock Waveform Display Display voltage & current waveforms Cursor readout: Volts RMS & Amps RMS Low-Power Standby The first power analyzer developed with low power measurements built-in as standard. Special mode averages and captures power supplies in burst mode to provide accurate measurements in the shortest possible time. Very low current range (< 1mA with Voltech universal break-out box) Average power and accumulated energy measurements Crest factor up to 20 Resolution better than 10mW Free PC software Power Supplies Ideal for measurements on power supplies, from wall chargers to UPS and high-power converters, the PM1000+ makes accurate measurements on all waveforms including those heavily distorted by the rectification and smoothing at power supply inputs. W: Input and Output power Vrms: Line regulation, drop-out voltage, testing power fail circuits Arms: Conductor and fuse rating VA: Apparent power for supply rating Apk MAX: Inrush Current; Verification of inrush limiting circuit design; Qualified fuse rating PF: Power Factor (W/ VA) for verification of power factor control circuits A harm: Amps harmonics for testing to harmonic standards A THD: Distortion of input current V THD: Distortion of supply or AC output Integrator: Low-power standby measurements IEC 61000-3 Harmonics & Flicker Testing Until today, the accurate measurement of harmonics and flicker for ‘CE’ marking of products has been the domain of expensively equipped EMC labs. The Harmonics and Flicker measuring option for the Voltech PM1000+ power analyzer is a revolution in the way these measurements will be made. For the first-time engineers designing and testing electrical products will have a compact, benchtop solution that will enable them to test their product at every stage of development. This will give engineers a high degree of confidence before they ultimately submit their product for full compliance testing. Testing with the PM1000+ will help highlight potential problems, significantly reducing time-to-market and minimizing expensive EMC lab re-test. Harmonics to EN61000-3-2 (pre-compliance) Flicker to EN61000-3-3 (pre-compliance) Harmonics including inter-harmonic groups to EN61000-4-7 AC source and impedance network not required (pre-compliance) Check compliance at every design stage Avoid expensive EMC lab re-test PASS / FAIL result and comprehensive diagnostic reports PC software operates over USB (all models) or GPIB (communications model) Using algorithms from the certified PM6000 power analyzer (as used by leading EMC labs) the PM1000+ analyzer provides many of the key measurements in one cost effective benchtop instrument. The results are obtained using proprietary software in the analyzer and processed and presented by PC software. The PC software configures the instrument automatically and provides detailed diagnostic results similar to those from an EMC lab, showing results against the limits of IEC61000-3-2 and IEC61000-3-3. The measurements are right up-to-date with the standards, including the measurement of inter-harmonic groups and licker. Such measurements will help identify problems during the early stages of a development, instead of at the final EMC certification.
Datasheet
Description
The PM1000+ is a power analyzer from Voltech. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Direct connection – no CT errors Accurate up to Crest Factors of 20 – no compromise specification on distorted waveforms Rugged analog design-stands overloads up to 5kV Discrete Fourier Transform provides harmonics more accurately than FFT Voltech proprietary frequency detection avoids problems with zero crossing detection Built with low power standby in mind- no special accessories or channels required High sample rate captures all the data and avoids aliasing problems Full color clear and versatile display Great interfacing with USB and RS232 as standard GPIB and Ethernet optional Optional USB host support for lash drives and printers Easy to use 0.1% basic accuracy Special standby power, inrush, and W-hr integration modes Comprehensive high-speed interfacing for automated use Ideal for the design and test of all electrical products Driven by consumer demand and energy efficiency legislation, tomorrow’s electrical and electronic products must operate with ever-greater efficiency and employ increasingly complex control methods such as a low-power standby operation. The accurate measurement of electrical power has never been more important than it is today. The Voltech PM1000+ is the first power analyzer to combine bench instrument accuracy with sophisticated energy consumption features and low-power standby measurements at an affordable price. The PM1000+ measures power consumption from milliwatts to megawatts, providing accurate power and harmonic data on products ranging from the tiniest cell phone charger to the latest electric hybrid bus. Designed and built using over 20 years of Voltech know-how. The PM1000+ is the most powerful, accurate, no compromise power and energy analysis tool for the design and test of tomorrow’s products. Voltage Ranges: 900, 215, 46, 10 Vpk Frequency range 10Hz to 1MHz Peak continuous: 1500 Vpk (over voltage) Peak < 1 second: 5000 Vpk (over voltage) Input Impedance: 1 Mω Display: 4.5 Digits Crest Factor: 20 (Peak/RMS) RMS Accuracy 0.1% of rdg + 0.1%of range + 4mV + (0.02 F) % of rdg DC Accuracy: 0.1% of rdg + 0.4% of range + 5mV Voltage ± Peak: Accuracy 0.5% of rdg + 0.5% of range + (0.02 F) % of rdg Current Ranges: 100, 25, 6.25, 1.6, 0.4, 0.1 Apk Frequency range: 10Hz to 1MHz Peak continuous: 20Arms Peak < 1 second: 60Arms (over current) Input resistance: 12.5 mω Crest Factor: 20 (Peak/RMS) RMS Accuracy: 0.1% of rdg + 0.1% of range + 1mA + (0.02 F) % of rdg DC Accuracy: 0.1% of rdg + 0.4% of range + 1mA Current ±Peak Accuracy: 0.5% of rdg + 0.5% of range + (0.02 F) % of rdg Watts Ranges: 1W to 90kW Frequency range: 10Hz to 1MHz Accuracy: 0.2% rdg + 0.1% range + 4mW + ((0.05/PF) F) % of rdg VA Ranges: 1VA to 90kVA Frequency range: 10Hz to 1MHz Accuracy: 0.2% rdg + 0.1 % of range +4mVA + (0.05 F) % of rdg VAr Ranges: 1VAr to 90kVAr Frequency range: 10Hz to 1MHz Accuracy: 0.2% rdg + 0.1% range + 4mVAr + ((0.05/1-PF) F) % of rdg Power Factor Range: -1.000 to +1.000 Accuracy: ±0.002 ±((0.001/PF) F) Frequency Range: DC and 10Hz to 1MHz Accuracy: 0.1% Voltage Crest Factor Range: 1.00 to 20.0 Accuracy: %Vpk error + % Vrms error Current Crest Factor Range: 1.00 to 20.0 Accuracy: %Apk error + % Arms error Peak Inrush Current Range: 100Apk Accuracy: 2% of range ±20mA Harmonic Analysis Number of Voltage & Current Harmonics: 50 Maximum Harmonics Frequency: 450kHz Accuracy: 0.2% of Reading + 0.1% of range +0.04% per kHz of Harmonics Frequency Range: 10Hz to 450kHz THD Range & Accuracy: Range 0-999% Accuracy 0.4% + (0.1 F) % of reading Formula: Series or difference Standby Power Time Window: 1-300 sec Resolution: 1 second Impedance Range: 0.005ω to 1Mω Accuracy: 0.2% of Reading +0.1% of range; +5mω + ((0.05/PF) F) % of reading Resistance Range: 0.005ω to 1Mω Accuracy: 0.2% of reading + 0.1% of range; +5mω + ((0.05/PF) F) % of reading Reactance Range: 0.005ω to 1Mω Accuracy: 0.2% of Reading + 0.1% of range; +5mω + ((0.05/1-PF) F) % of reading External Shunt Input Range: ±1250 mVpk Scaling: 0.0001 to 100000 Mechanical 1/2 rack size Rack height: 85mm; W=224mm Height including feet 103mm Modes of Operation-Applicatio ns Harmonics Display Energy Integrator Wave Form Display Standby Power Lighting Ballast Normal Inrush Current Pre-compliance IEC 61000-3 Harmonics and Distortion Up to the 50th harmonic Amplitude and phase from trouble-free DFT THD Total Harmonic Distortion Accurate DC measurements in the presence of AC 450kHz bandwidth for harmonics Harmonic bargraph display with cursor selection Energy Measurement The power consumption of everyday home and office electrical appliances is of importance to consumers and generators of electricity alike. When the power consumption varies over time, then integration of the power (W-hr integration) is required. The PM1000+ provides comprehensive integration features suitable for Energy Star measurements and for low-power measurements in accordance with international directives, eg. IEC 62301 which also requires crest factor measurements up to 8 and 50 harmonics. Precision Graphical Watt-Hour and VA-Hour Measurements Clock Waveform Display Display voltage & current waveforms Cursor readout: Volts RMS & Amps RMS Low-Power Standby The first power analyzer developed with low power measurements built-in as standard. Special mode averages and captures power supplies in burst mode to provide accurate measurements in the shortest possible time. Very low current range (< 1mA with Voltech universal break-out box) Average power and accumulated energy measurements Crest factor up to 20 Resolution better than 10mW Free PC software Power Supplies Ideal for measurements on power supplies, from wall chargers to UPS and high-power converters, the PM1000+ makes accurate measurements on all waveforms including those heavily distorted by the rectification and smoothing at power supply inputs. W: Input and Output power Vrms: Line regulation, drop-out voltage, testing power fail circuits Arms: Conductor and fuse rating VA: Apparent power for supply rating Apk MAX: Inrush Current; Verification of inrush limiting circuit design; Qualified fuse rating PF: Power Factor (W/ VA) for verification of power factor control circuits A harm: Amps harmonics for testing to harmonic standards A THD: Distortion of input current V THD: Distortion of supply or AC output Integrator: Low-power standby measurements IEC 61000-3 Harmonics & Flicker Testing Until today, the accurate measurement of harmonics and flicker for ‘CE’ marking of products has been the domain of expensively equipped EMC labs. The Harmonics and Flicker measuring option for the Voltech PM1000+ power analyzer is a revolution in the way these measurements will be made. For the first-time engineers designing and testing electrical products will have a compact, benchtop solution that will enable them to test their product at every stage of development. This will give engineers a high degree of confidence before they ultimately submit their product for full compliance testing. Testing with the PM1000+ will help highlight potential problems, significantly reducing time-to-market and minimizing expensive EMC lab re-test. Harmonics to EN61000-3-2 (pre-compliance) Flicker to EN61000-3-3 (pre-compliance) Harmonics including inter-harmonic groups to EN61000-4-7 AC source and impedance network not required (pre-compliance) Check compliance at every design stage Avoid expensive EMC lab re-test PASS / FAIL result and comprehensive diagnostic reports PC software operates over USB (all models) or GPIB (communications model) Using algorithms from the certified PM6000 power analyzer (as used by leading EMC labs) the PM1000+ analyzer provides many of the key measurements in one cost effective benchtop instrument. The results are obtained using proprietary software in the analyzer and processed and presented by PC software. The PC software configures the instrument automatically and provides detailed diagnostic results similar to those from an EMC lab, showing results against the limits of IEC61000-3-2 and IEC61000-3-3. The measurements are right up-to-date with the standards, including the measurement of inter-harmonic groups and licker. Such measurements will help identify problems during the early stages of a development, instead of at the final EMC certification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - PM1000+ - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
PM1000+
Power Analyzer PM1000+
The PM1000+ is a power analyzer from Voltech. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Direct connection – no CT errors Accurate up to Crest Factors of 20 – no compromise specification on distorted waveforms Rugged analog design-stands overloads up to 5kV Discrete Fourier Transform provides harmonics more accurately than FFT Voltech proprietary frequency detection avoids problems with zero crossing detection Built with low power standby in mind- no special accessories or channels required High sample rate captures all the data and avoids aliasing problems Full color clear and versatile display Great interfacing with USB and RS232 as standard GPIB and Ethernet optional Optional USB host support for lash drives and printers Easy to use 0.1% basic accuracy Special standby power, inrush, and W-hr integration modes Comprehensive high-speed interfacing for automated use Ideal for the design and test of all electrical products Driven by consumer demand and energy efficiency legislation, tomorrow’s electrical and electronic products must operate with ever-greater efficiency and employ increasingly complex control methods such as a low-power standby operation. The accurate measurement of electrical power has never been more important than it is today. The Voltech PM1000+ is the first power analyzer to combine bench instrument accuracy with sophisticated energy consumption features and low-power standby measurements at an affordable price. The PM1000+ measures power consumption from milliwatts to megawatts, providing accurate power and harmonic data on products ranging from the tiniest cell phone charger to the latest electric hybrid bus. Designed and built using over 20 years of Voltech know-how. The PM1000+ is the most powerful, accurate, no compromise power and energy analysis tool for the design and test of tomorrow’s products. Voltage Ranges: 900, 215, 46, 10 Vpk Frequency range 10Hz to 1MHz Peak continuous: 1500 Vpk (over voltage) Peak < 1 second: 5000 Vpk (over voltage) Input Impedance: 1 Mω Display: 4.5 Digits Crest Factor: 20 (Peak/RMS) RMS Accuracy 0.1% of rdg + 0.1%of range + 4mV + (0.02 F) % of rdg DC Accuracy: 0.1% of rdg + 0.4% of range + 5mV Voltage ± Peak: Accuracy 0.5% of rdg + 0.5% of range + (0.02 F) % of rdg Current Ranges: 100, 25, 6.25, 1.6, 0.4, 0.1 Apk Frequency range: 10Hz to 1MHz Peak continuous: 20Arms Peak < 1 second: 60Arms (over current) Input resistance: 12.5 mω Crest Factor: 20 (Peak/RMS) RMS Accuracy: 0.1% of rdg + 0.1% of range + 1mA + (0.02 F) % of rdg DC Accuracy: 0.1% of rdg + 0.4% of range + 1mA Current ±Peak Accuracy: 0.5% of rdg + 0.5% of range + (0.02 F) % of rdg Watts Ranges: 1W to 90kW Frequency range: 10Hz to 1MHz Accuracy: 0.2% rdg + 0.1% range + 4mW + ((0.05/PF) F) % of rdg VA Ranges: 1VA to 90kVA Frequency range: 10Hz to 1MHz Accuracy: 0.2% rdg + 0.1 % of range +4mVA + (0.05 F) % of rdg VAr Ranges: 1VAr to 90kVAr Frequency range: 10Hz to 1MHz Accuracy: 0.2% rdg + 0.1% range + 4mVAr + ((0.05/1-PF) F) % of rdg Power Factor Range: -1.000 to +1.000 Accuracy: ±0.002 ±((0.001/PF) F) Frequency Range: DC and 10Hz to 1MHz Accuracy: 0.1% Voltage Crest Factor Range: 1.00 to 20.0 Accuracy: %Vpk error + % Vrms error Current Crest Factor Range: 1.00 to 20.0 Accuracy: %Apk error + % Arms error Peak Inrush Current Range: 100Apk Accuracy: 2% of range ±20mA Harmonic Analysis Number of Voltage & Current Harmonics: 50 Maximum Harmonics Frequency: 450kHz Accuracy: 0.2% of Reading + 0.1% of range +0.04% per kHz of Harmonics Frequency Range: 10Hz to 450kHz THD Range & Accuracy: Range 0-999% Accuracy 0.4% + (0.1 F) % of reading Formula: Series or difference Standby Power Time Window: 1-300 sec Resolution: 1 second Impedance Range: 0.005ω to 1Mω Accuracy: 0.2% of Reading +0.1% of range; +5mω + ((0.05/PF) F) % of reading Resistance Range: 0.005ω to 1Mω Accuracy: 0.2% of reading + 0.1% of range; +5mω + ((0.05/PF) F) % of reading Reactance Range: 0.005ω to 1Mω Accuracy: 0.2% of Reading + 0.1% of range; +5mω + ((0.05/1-PF) F) % of reading External Shunt Input Range: ±1250 mVpk Scaling: 0.0001 to 100000 Mechanical 1/2 rack size Rack height: 85mm; W=224mm Height including feet 103mm Modes of Operation-Applicatio ns Harmonics Display Energy Integrator Wave Form Display Standby Power Lighting Ballast Normal Inrush Current Pre-compliance IEC 61000-3 Harmonics and Distortion Up to the 50th harmonic Amplitude and phase from trouble-free DFT THD Total Harmonic Distortion Accurate DC measurements in the presence of AC 450kHz bandwidth for harmonics Harmonic bargraph display with cursor selection Energy Measurement The power consumption of everyday home and office electrical appliances is of importance to consumers and generators of electricity alike. When the power consumption varies over time, then integration of the power (W-hr integration) is required. The PM1000+ provides comprehensive integration features suitable for Energy Star measurements and for low-power measurements in accordance with international directives, eg. IEC 62301 which also requires crest factor measurements up to 8 and 50 harmonics. Precision Graphical Watt-Hour and VA-Hour Measurements Clock Waveform Display Display voltage & current waveforms Cursor readout: Volts RMS & Amps RMS Low-Power Standby The first power analyzer developed with low power measurements built-in as standard. Special mode averages and captures power supplies in burst mode to provide accurate measurements in the shortest possible time. Very low current range (< 1mA with Voltech universal break-out box) Average power and accumulated energy measurements Crest factor up to 20 Resolution better than 10mW Free PC software Power Supplies Ideal for measurements on power supplies, from wall chargers to UPS and high-power converters, the PM1000+ makes accurate measurements on all waveforms including those heavily distorted by the rectification and smoothing at power supply inputs. W: Input and Output power Vrms: Line regulation, drop-out voltage, testing power fail circuits Arms: Conductor and fuse rating VA: Apparent power for supply rating Apk MAX: Inrush Current; Verification of inrush limiting circuit design; Qualified fuse rating PF: Power Factor (W/ VA) for verification of power factor control circuits A harm: Amps harmonics for testing to harmonic standards A THD: Distortion of input current V THD: Distortion of supply or AC output Integrator: Low-power standby measurements IEC 61000-3 Harmonics & Flicker Testing Until today, the accurate measurement of harmonics and flicker for ‘CE’ marking of products has been the domain of expensively equipped EMC labs. The Harmonics and Flicker measuring option for the Voltech PM1000+ power analyzer is a revolution in the way these measurements will be made. For the first-time engineers designing and testing electrical products will have a compact, benchtop solution that will enable them to test their product at every stage of development. This will give engineers a high degree of confidence before they ultimately submit their product for full compliance testing. Testing with the PM1000+ will help highlight potential problems, significantly reducing time-to-market and minimizing expensive EMC lab re-test. Harmonics to EN61000-3-2 (pre-compliance) Flicker to EN61000-3-3 (pre-compliance) Harmonics including inter-harmonic groups to EN61000-4-7 AC source and impedance network not required (pre-compliance) Check compliance at every design stage Avoid expensive EMC lab re-test PASS / FAIL result and comprehensive diagnostic reports PC software operates over USB (all models) or GPIB (communications model) Using algorithms from the certified PM6000 power analyzer (as used by leading EMC labs) the PM1000+ analyzer provides many of the key measurements in one cost effective benchtop instrument. The results are obtained using proprietary software in the analyzer and processed and presented by PC software. The PC software configures the instrument automatically and provides detailed diagnostic results similar to those from an EMC lab, showing results against the limits of IEC61000-3-2 and IEC61000-3-3. The measurements are right up-to-date with the standards, including the measurement of inter-harmonic groups and licker. Such measurements will help identify problems during the early stages of a development, instead of at the final EMC certification.

The PM1000+ is a power analyzer from Voltech. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • Direct connection – no CT errors
  • Accurate up to Crest Factors of 20 – no compromise specification on distorted waveforms
  • Rugged analog design-stands overloads up to 5kV
  • Discrete Fourier Transform provides harmonics more accurately than FFT
  • Voltech proprietary frequency detection avoids problems with zero crossing detection
  • Built with low power standby in mind- no special accessories or channels required
  • High sample rate captures all the data and avoids aliasing problems
  • Full color clear and versatile display
  • Great interfacing with USB and RS232 as standard
  • GPIB and Ethernet optional
  • Optional USB host support for lash drives and printers
  • Easy to use
  • 0.1% basic accuracy
  • Special standby power, inrush, and W-hr integration modes
  • Comprehensive high-speed interfacing for automated use
  • Ideal for the design and test of all electrical products

Driven by consumer demand and energy efficiency legislation, tomorrow’s electrical and electronic products must operate with ever-greater efficiency and employ increasingly complex control methods such as a low-power standby operation. The accurate measurement of electrical power has never been more important than it is today.

The Voltech PM1000+ is the first power analyzer to combine bench instrument accuracy with sophisticated energy consumption features and low-power standby measurements at an affordable price. The PM1000+ measures power consumption from milliwatts to megawatts, providing accurate power and harmonic data on products ranging from the tiniest cell phone charger to the latest electric hybrid bus.

Designed and built using over 20 years of Voltech know-how. The PM1000+ is the most powerful, accurate, no compromise power and energy analysis tool for the design and test of tomorrow’s products.

Voltage

  • Ranges: 900, 215, 46, 10 Vpk
  • Frequency range 10Hz to 1MHz
  • Peak continuous: 1500 Vpk (over voltage)
  • Peak < 1 second: 5000 Vpk (over voltage)
  • Input Impedance: 1 MΩ
  • Display: 4.5 Digits
  • Crest Factor: 20 (Peak/RMS)
  • RMS Accuracy 0.1% of rdg + 0.1%of range + 4mV + (0.02 F) % of rdg
  • DC Accuracy: 0.1% of rdg + 0.4% of range + 5mV
  • Voltage ± Peak: Accuracy 0.5% of rdg + 0.5% of range + (0.02 F) % of rdg

Current

  • Ranges: 100, 25, 6.25, 1.6, 0.4, 0.1 Apk
  • Frequency range: 10Hz to 1MHz
  • Peak continuous: 20Arms
  • Peak < 1 second: 60Arms (over current)
  • Input resistance: 12.5 mΩ
  • Crest Factor: 20 (Peak/RMS)
  • RMS Accuracy: 0.1% of rdg + 0.1% of range + 1mA + (0.02 F) % of rdg
  • DC Accuracy: 0.1% of rdg + 0.4% of range + 1mA
  • Current ±Peak Accuracy: 0.5% of rdg + 0.5% of range + (0.02 F) % of rdg

Watts

  • Ranges: 1W to 90kW
  • Frequency range: 10Hz to 1MHz
  • Accuracy: 0.2% rdg + 0.1% range + 4mW + ((0.05/PF) F) % of rdg

VA

  • Ranges: 1VA to 90kVA
  • Frequency range: 10Hz to 1MHz
  • Accuracy: 0.2% rdg + 0.1 % of range +4mVA + (0.05 F) % of rdg

VAr

  • Ranges: 1VAr to 90kVAr
  • Frequency range: 10Hz to 1MHz
  • Accuracy: 0.2% rdg + 0.1% range + 4mVAr + ((0.05/1-PF) F) % of rdg

Power Factor

  • Range: -1.000 to +1.000
  • Accuracy: ±0.002 ±((0.001/PF) F)

Frequency

  • Range: DC and 10Hz to 1MHz
  • Accuracy: 0.1%

Voltage Crest Factor

  • Range: 1.00 to 20.0
  • Accuracy: %Vpk error + % Vrms error

Current Crest Factor

  • Range: 1.00 to 20.0
  • Accuracy: %Apk error + % Arms error

Peak Inrush Current

  • Range: 100Apk
  • Accuracy: 2% of range ±20mA

Harmonic Analysis

  • Number of Voltage & Current Harmonics: 50
  • Maximum Harmonics Frequency: 450kHz
  • Accuracy: 0.2% of Reading + 0.1% of range +0.04% per kHz of Harmonics
  • Frequency Range: 10Hz to 450kHz

THD

  • Range & Accuracy: Range 0-999%
  • Accuracy 0.4% + (0.1 F) % of reading
  • Formula: Series or difference

Standby Power

  • Time Window: 1-300 sec
  • Resolution: 1 second

Impedance

  • Range: 0.005Ω to 1MΩ
  • Accuracy: 0.2% of Reading +0.1% of range; +5mΩ + ((0.05/PF) F) % of reading

Resistance

  • Range: 0.005Ω to 1MΩ
  • Accuracy: 0.2% of reading + 0.1% of range; +5mΩ + ((0.05/PF) F) % of reading

Reactance

  • Range: 0.005Ω to 1MΩ
  • Accuracy: 0.2% of Reading + 0.1% of range; +5mΩ + ((0.05/1-PF) F) % of reading

External Shunt

  • Input Range: ±1250 mVpk
  • Scaling: 0.0001 to 100000

Mechanical

  • 1/2 rack size
  • Rack height: 85mm; W=224mm
  • Height including feet 103mm

Modes of Operation-Applications

  • Harmonics Display
  • Energy Integrator
  • Wave Form Display
  • Standby Power
  • Lighting Ballast
  • Normal
  • Inrush Current
  • Pre-compliance IEC 61000-3

Harmonics and Distortion

  • Up to the 50th harmonic
  • Amplitude and phase from trouble-free DFT
  • THD Total Harmonic Distortion
  • Accurate DC measurements in the presence of AC
  • 450kHz bandwidth for harmonics
  • Harmonic bargraph display with cursor selection

Energy Measurement

The power consumption of everyday home and office electrical appliances is of importance to consumers and generators of electricity alike.

When the power consumption varies over time, then integration of the power (W-hr integration) is required.

The PM1000+ provides comprehensive integration features suitable for Energy Star measurements and for low-power measurements in accordance with international directives, eg. IEC 62301 which also requires crest factor measurements up to 8 and 50 harmonics.

  • Precision Graphical Watt-Hour and VA-Hour Measurements
  • Clock

Waveform Display

  • Display voltage & current waveforms
  • Cursor readout: Volts RMS & Amps RMS

Low-Power Standby

The first power analyzer developed with low power measurements built-in as standard.

  • Special mode averages and captures power supplies in burst mode to provide accurate measurements in the shortest possible time.
  • Very low current range (< 1mA with Voltech universal break-out box)
  • Average power and accumulated energy measurements
  • Crest factor up to 20
  • Resolution better than 10mW
  • Free PC software

Power Supplies

Ideal for measurements on power supplies, from wall chargers to UPS and high-power converters, the PM1000+ makes accurate measurements on all waveforms including those heavily distorted by the rectification and smoothing at power supply inputs.

  • W: Input and Output power
  • Vrms: Line regulation, drop-out voltage, testing power fail circuits
  • Arms: Conductor and fuse rating
  • VA: Apparent power for supply rating
  • Apk MAX: Inrush Current; Verification of inrush limiting circuit design; Qualified fuse rating
  • PF: Power Factor (W/ VA) for verification of power factor control circuits
  • A harm: Amps harmonics for testing to harmonic standards
  • A THD: Distortion of input current
  • V THD: Distortion of supply or AC output
  • Integrator: Low-power standby measurements

IEC 61000-3 Harmonics & Flicker Testing

Until today, the accurate measurement of harmonics and flicker for ‘CE’ marking of products has been the domain of expensively equipped EMC labs. The Harmonics and Flicker measuring option for the Voltech PM1000+ power analyzer is a revolution in the way these measurements will be made. For the first-time engineers designing and testing electrical products will have a compact, benchtop solution that will enable them to test their product at every stage of development. This will give engineers a high degree of confidence before they ultimately submit their product for full compliance testing. Testing with the PM1000+ will help highlight potential problems, significantly reducing time-to-market and minimizing expensive EMC lab re-test.

  • Harmonics to EN61000-3-2 (pre-compliance)
  • Flicker to EN61000-3-3 (pre-compliance)
  • Harmonics including inter-harmonic groups to EN61000-4-7
  • AC source and impedance network not required (pre-compliance)
  • Check compliance at every design stage
  • Avoid expensive EMC lab re-test
  • PASS / FAIL result and comprehensive diagnostic reports
  • PC software operates over USB (all models) or GPIB (communications model)

Using algorithms from the certified PM6000 power analyzer (as used by leading EMC labs) the PM1000+ analyzer provides many of the key measurements in one cost effective benchtop instrument. The results are obtained using proprietary software in the analyzer and processed and presented by PC software. The PC software configures the instrument automatically and provides detailed diagnostic results similar to those from an EMC lab, showing results against the limits of IEC61000-3-2 and IEC61000-3-3. The measurements are right up-to-date with the standards, including the measurement of inter-harmonic groups and licker.

Such measurements will help identify problems during the early stages of a development, instead of at the final EMC certification.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PM1000+
Product Name Power Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analysers - 1232207 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details
Power Quality Analyzer - PCE-PA6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 0 to 600 volts
Current Range ? to 2000 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details