Voltech Instruments, Inc. Analyzer AT3600

Description
The AT3600 is a used analyzer from Voltech. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional: Fast and extremely accurate. 10 standard tests per second at a basic 0.05% accuracy Integral 20 node matrix to test 10 windings in 4 wire Kelvin mode Integral 5kV AC/7kVDC hi-pot Easy operation in production lines with pass/fail indication Stand-alone or network capability with PC software Easy to program editor software package with graphic winding diagrams Server software exports results for 100% Quality Auditing Testing solutions for laminates, ferrites, measurements needs Testing specifications: DC-3MHz, 1nH-1MH, 1mV-270V, 1mA-1A DC bias 1mA -250A with additional DC1000 The Voltech AT3600 has been ergonomically designed to provide convenient manual operation, while fully supporting robotic handling. Versatile interfaces are included for connection to printing devices, barcode scanners, safety interlocks, process control devices and robotic handling systems. If required, the operator can key in a serial number or scan a barcode on the product before inserting it into the fixture. The Voltech AT3600 checks for pass/fail and downloads test results to a central file server for archiving or management analysis.
Description
The AT3600 is a used analyzer from Voltech. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional: Fast and extremely accurate. 10 standard tests per second at a basic 0.05% accuracy Integral 20 node matrix to test 10 windings in 4 wire Kelvin mode Integral 5kV AC/7kVDC hi-pot Easy operation in production lines with pass/fail indication Stand-alone or network capability with PC software Easy to program editor software package with graphic winding diagrams Server software exports results for 100% Quality Auditing Testing solutions for laminates, ferrites, measurements needs Testing specifications: DC-3MHz, 1nH-1MH, 1mV-270V, 1mA-1A DC bias 1mA -250A with additional DC1000 The Voltech AT3600 has been ergonomically designed to provide convenient manual operation, while fully supporting robotic handling. Versatile interfaces are included for connection to printing devices, barcode scanners, safety interlocks, process control devices and robotic handling systems. If required, the operator can key in a serial number or scan a barcode on the product before inserting it into the fixture. The Voltech AT3600 checks for pass/fail and downloads test results to a central file server for archiving or management analysis.

Suppliers

Company
Product
Description
Supplier Links
Analyzer AT3600
The AT3600 is a used analyzer from Voltech. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional: Fast and extremely accurate. 10 standard tests per second at a basic 0.05% accuracy Integral 20 node matrix to test 10 windings in 4 wire Kelvin mode Integral 5kV AC/7kVDC hi-pot Easy operation in production lines with pass/fail indication Stand-alone or network capability with PC software Easy to program editor software package with graphic winding diagrams Server software exports results for 100% Quality Auditing Testing solutions for laminates, ferrites, measurements needs Testing specifications: DC-3MHz, 1nH-1MH, 1mV-270V, 1mA-1A DC bias 1mA -250A with additional DC1000 The Voltech AT3600 has been ergonomically designed to provide convenient manual operation, while fully supporting robotic handling. Versatile interfaces are included for connection to printing devices, barcode scanners, safety interlocks, process control devices and robotic handling systems. If required, the operator can key in a serial number or scan a barcode on the product before inserting it into the fixture. The Voltech AT3600 checks for pass/fail and downloads test results to a central file server for archiving or management analysis.

The AT3600 is a used analyzer from Voltech. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional:

  • Fast and extremely accurate. 10 standard tests per second at a basic 0.05% accuracy
  • Integral 20 node matrix to test 10 windings in 4 wire Kelvin mode
  • Integral 5kV AC/7kVDC hi-pot
  • Easy operation in production lines with pass/fail indication
  • Stand-alone or network capability with PC software
  • Easy to program editor software package with graphic winding diagrams
  • Server software exports results for 100% Quality Auditing
  • Testing solutions for laminates, ferrites, measurements needs

Testing specifications:

  • DC-3MHz,
  • 1nH-1MH,
  • 1mV-270V,
  • 1mA-1A DC bias
  • 1mA -250A with additional DC1000

The Voltech AT3600 has been ergonomically designed to provide convenient manual operation, while fully supporting robotic handling. Versatile interfaces are included for connection to printing devices, barcode scanners, safety interlocks, process control devices and robotic handling systems. If required, the operator can key in a serial number or scan a barcode on the product before inserting it into the fixture. The Voltech AT3600 checks for pass/fail and downloads test results to a central file server for archiving or management analysis.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number AT3600
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Vector Network Analyzer - SNA5002A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details