The SP100S Rectifier Assembly from Voltage Multipliers, Inc. is designed for high voltage applications, capable of handling a maximum forward current of 0.5A. It features an axial leaded configuration and is epoxy encapsulated, making it suitable for rugged environments. The device operates effectively within a temperature range of -55¬8C to +150¬8C, ensuring reliability in various conditions. The rectifier is characterized by a recovery time of 3000ns, which is critical for applications requiring fast switching. Engineers should consider this product for projects that demand robust performance in high voltage scenarios.
High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check the data sheet for length dimensions. VMI standard products include Rectifier Stacks and Single Phase Bridges.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | SP100S |
| Product Name | Rectifier Assembly |
| Package | Slim Pack |
| Life Cycle Stage | Maturity |
| IO | 3.30E-4 to 5.00E-4 amps |
| IFSM | 40 amps |