INDY is a Windows-based Network Management System (NMS) designed to provide comprehensive FCAPS capabilities for managing industrial networks. It supports SNMP and Modbus TCP protocols, automatically discovers compatible devices on the subnet, and offers a web interface for local or remote access. The system provides real-time event notifications, topology mapping, daily or weekly status reports, and configurable usage thresholds. It requires Intel Core i3 or higher CPU, a minimum of 8 GB RAM, and 15 GB free disk space. Software requirements include .NET Framework 7.2 and a modern browser such as Google Chrome, Mozilla Firefox, or Microsoft Edge. The software is available in node-limited versions: INDY 20, INDY 50, and INDY 100, supporting up to 20, 50, or 100 managed devices by IP address.
INDY is a Windows-based Network Management System (NMS) designed to provide comprehensive FCAPS (Fault, Configuration, Accounting, Performance, and Security) capabilities for managing your network. It offers a user-friendly interface that simplifies network management, including configuration management and firmware upgrades with just a few clicks. The system allows you to monitor the status of multiple devices on a single screen, making it easier to oversee the entire network. It supports adding various devices via SNMP, ensuring seamless management and monitoring of your network. With its built-in auto-discovery feature, our devices are automatically detected and added, streamlining the network setup process. Additionally, the system sends email notifications if any specific devices become disconnected, enabling swift responses to network issues.
INDY, network management solution, is designed to provide intuitive and efficient monitoring and diagnosis of network devices in industrial settings. This integrated platform automatically discovers all networking devices, including SNMP and Modbus TCP-compatible devices, within the subnet. The system enables seamless management of all devices via a user-friendly web interface, which can be accessed locally or remotely, ensuring full control at all times.
| Volktek Corporation | |
|---|---|
| Product Category | Network Monitoring Software |
| Product Number | INDY |
| Product Name | INDY |