Volex Group, plc Power Cord,swiss Type 12 To Iec C13,2.5M; Connector To Connector Volex X-525583A-SEV

Description
POWER CORD,SWISS TYPE 12 TO IEC C13,2.5M; Connector to Connector:Mains Plug, Switzerland to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet
Description
POWER CORD,SWISS TYPE 12 TO IEC C13,2.5M; Connector to Connector:Mains Plug, Switzerland to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord,swiss Type 12 To Iec C13,2.5M; Connector To Connector Volex - 85W3007 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord,swiss Type 12 To Iec C13,2.5M; Connector To Connector Volex
85W3007
Power Cord,swiss Type 12 To Iec C13,2.5M; Connector To Connector Volex 85W3007
POWER CORD,SWISS TYPE 12 TO IEC C13,2.5M; Connector to Connector:Mains Plug, Switzerland to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

POWER CORD,SWISS TYPE 12 TO IEC C13,2.5M; Connector to Connector:Mains Plug, Switzerland to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W3007
Product Name Power Cord,swiss Type 12 To Iec C13,2.5M; Connector To Connector Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details