Volex Group, plc Power Cord, Single Ended, Schuko Plug, 2.5M, 16A, Black; Connector Type A Volex X-285663A

Description
POWER CORD, SINGLE ENDED, SCHUKO PLUG, 2.5M, 16A, BLACK; Connector Type A:Schuko Plug; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, SINGLE ENDED, SCHUKO PLUG, 2.5M, 16A, BLACK; Connector Type A:Schuko Plug; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Single Ended, Schuko Plug, 2.5M, 16A, Black; Connector Type A Volex - 93K1407 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Single Ended, Schuko Plug, 2.5M, 16A, Black; Connector Type A Volex
93K1407
Power Cord, Single Ended, Schuko Plug, 2.5M, 16A, Black; Connector Type A Volex 93K1407
POWER CORD, SINGLE ENDED, SCHUKO PLUG, 2.5M, 16A, BLACK; Connector Type A:Schuko Plug; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, SINGLE ENDED, SCHUKO PLUG, 2.5M, 16A, BLACK; Connector Type A:Schuko Plug; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K1407
Product Name Power Cord, Single Ended, Schuko Plug, 2.5M, 16A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Australia, V-Lock cord retaining, 5.0 m, Connector IEC C13, V-75, black - 6051.2160 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 98 inches - 319004-T01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; IMQ; Standards Association of Australia; CEE; IRAM; SEV
Number of Conductors 3
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers