Volex Group, plc Power Cord, Iec Socket, 3.5M, 10A, Black; Connector Type A Volex X-152578A

Description
POWER CORD, IEC SOCKET, 3.5M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:3.5m RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC SOCKET, 3.5M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:3.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec Socket, 3.5M, 10A, Black; Connector Type A Volex - 93K1399 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec Socket, 3.5M, 10A, Black; Connector Type A Volex
93K1399
Power Cord, Iec Socket, 3.5M, 10A, Black; Connector Type A Volex 93K1399
POWER CORD, IEC SOCKET, 3.5M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:3.5m RoHS Compliant: Yes

POWER CORD, IEC SOCKET, 3.5M, 10A, BLACK; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:3.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93K1399
Product Name Power Cord, Iec Socket, 3.5M, 10A, Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details