Volex Group, plc Power Cord, Schuko/iec, 1.5M, 16A, Black; Connector Type A Volex VL-1024-21-150K

Description
POWER CORD, SCHUKO/IEC, 1.5M, 16A, BLACK; Connector Type A:Schuko Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:1500mm RoHS Compliant: Yes
Description
POWER CORD, SCHUKO/IEC, 1.5M, 16A, BLACK; Connector Type A:Schuko Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:1500mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Schuko/iec, 1.5M, 16A, Black; Connector Type A Volex - 46M3030 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Schuko/iec, 1.5M, 16A, Black; Connector Type A Volex
46M3030
Power Cord, Schuko/iec, 1.5M, 16A, Black; Connector Type A Volex 46M3030
POWER CORD, SCHUKO/IEC, 1.5M, 16A, BLACK; Connector Type A:Schuko Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:1500mm RoHS Compliant: Yes

POWER CORD, SCHUKO/IEC, 1.5M, 16A, BLACK; Connector Type A:Schuko Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:1500mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46M3030
Product Name Power Cord, Schuko/iec, 1.5M, 16A, Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6055A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-2500/305-300 - WAGO
Specs
Application Instrumentation and Control
View Details