Volex Group, plc Power Cord, Nema 5-15P C13, 9.84Ft, 10A, Grey; Connector Type A Volex VL-0824-05-300

Description
POWER CORD, NEMA 5-15P C13, 9.84FT, 10A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P C13, 9.84FT, 10A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P C13, 9.84Ft, 10A, Grey; Connector Type A Volex - 61T7205 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P C13, 9.84Ft, 10A, Grey; Connector Type A Volex
61T7205
Power Cord, Nema 5-15P C13, 9.84Ft, 10A, Grey; Connector Type A Volex 61T7205
POWER CORD, NEMA 5-15P C13, 9.84FT, 10A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 5-15P C13, 9.84FT, 10A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T7205
Product Name Power Cord, Nema 5-15P C13, 9.84Ft, 10A, Grey; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details