Volex Group, plc Nema 1-15P US15B Plug w/w Overall Length: 8 ft, Col VIPWP1407-AVW

Description
Nema 1-15P US15B Plug w/w Overall Length: 8 ft, Col
Request a Quote
Description
Nema 1-15P US15B Plug w/w Overall Length: 8 ft, Col
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nema 1-15P US15B Plug w/w Overall Length: 8 ft, Col - VIPWP1407-AVW - Heilind Electronics, Inc.
Wilmington, MA, United States
Nema 1-15P US15B Plug w/w Overall Length: 8 ft, Col
VIPWP1407-AVW
Nema 1-15P US15B Plug w/w Overall Length: 8 ft, Col VIPWP1407-AVW
Nema 1-15P US15B Plug w/w Overall Length: 8 ft, Col

Nema 1-15P US15B Plug w/w Overall Length: 8 ft, Col

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Assemblies
Product Number VIPWP1407-AVW
Product Name Nema 1-15P US15B Plug w/w Overall Length: 8 ft, Col
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details