Volex Group, plc H05VV-F 3G0.75MM2 3x.75 C5 1.8M (Europe) VC-1034-21-180

Description
H05VV-F 3G0.75MM2 3x.75 C5 1.8M (Europe)
Description
H05VV-F 3G0.75MM2 3x.75 C5 1.8M (Europe)

Suppliers

Company
Product
Description
Supplier Links
H05VV-F 3G0.75MM2 3x.75 C5 1.8M (Europe) - 70115966 - Allied Electronics, Inc.
Fort Worth, TX, USA
H05VV-F 3G0.75MM2 3x.75 C5 1.8M (Europe)
70115966
H05VV-F 3G0.75MM2 3x.75 C5 1.8M (Europe) 70115966
H05VV-F 3G0.75MM2 3x.75 C5 1.8M (Europe)

H05VV-F 3G0.75MM2 3x.75 C5 1.8M (Europe)

Supplier's Site
Power Cord, European Cee 7/7 Plug, 1.8M, 2.5A, Black; Connector Type A Volex - 24T9523 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, European Cee 7/7 Plug, 1.8M, 2.5A, Black; Connector Type A Volex
24T9523
Power Cord, European Cee 7/7 Plug, 1.8M, 2.5A, Black; Connector Type A Volex 24T9523
POWER CORD, EUROPEAN CEE 7/7 PLUG, 1.8M, 2.5A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, EUROPEAN CEE 7/7 PLUG, 1.8M, 2.5A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70115966 24T9523
Product Name H05VV-F 3G0.75MM2 3x.75 C5 1.8M (Europe) Power Cord, European Cee 7/7 Plug, 1.8M, 2.5A, Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data