Volex Group, plc Cable Assembly, Minisas-Minisas, 3M, Black; Connector Type A Volex VAHS-28-0133-3M

Description
CABLE ASSEMBLY, MINISAS-MINISAS, 3M, BLACK; Connector Type A:Mini SAS 26 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, MINISAS-MINISAS, 3M, BLACK; Connector Type A:Mini SAS 26 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Minisas-Minisas, 3M, Black; Connector Type A Volex - 97W1428 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Minisas-Minisas, 3M, Black; Connector Type A Volex
97W1428
Cable Assembly, Minisas-Minisas, 3M, Black; Connector Type A Volex 97W1428
CABLE ASSEMBLY, MINISAS-MINISAS, 3M, BLACK; Connector Type A:Mini SAS 26 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, MINISAS-MINISAS, 3M, BLACK; Connector Type A:Mini SAS 26 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97W1428
Product Name Cable Assembly, Minisas-Minisas, 3M, Black; Connector Type A Volex
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers