Volex Group, plc Comp Cord, 38P Qsfp28 Plug-Plug, 9.8Ft; Connector Type A Volex Q1Q28V30VP300S

Description
COMP CORD, 38P QSFP28 PLUG-PLUG, 9.8FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:QSFP28 38 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black
Datasheet
Description
COMP CORD, 38P QSFP28 PLUG-PLUG, 9.8FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:QSFP28 38 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cord, 38P Qsfp28 Plug-Plug, 9.8Ft; Connector Type A Volex - 83AH8642 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cord, 38P Qsfp28 Plug-Plug, 9.8Ft; Connector Type A Volex
83AH8642
Comp Cord, 38P Qsfp28 Plug-Plug, 9.8Ft; Connector Type A Volex 83AH8642
COMP CORD, 38P QSFP28 PLUG-PLUG, 9.8FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:QSFP28 38 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black

COMP CORD, 38P QSFP28 PLUG-PLUG, 9.8FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:QSFP28 38 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH8642
Product Name Comp Cord, 38P Qsfp28 Plug-Plug, 9.8Ft; Connector Type A Volex
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 086679-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-735-XM-24 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details