Volex Group, plc Connector, Power Entry, Plug, 10A; Product Range Volex IN-SS7B1T7-001

Description
CONNECTOR, POWER ENTRY, PLUG, 10A; Product Range:V-Lock Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Contact Termination:Solder; Voltage AC:250V RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 10A; Product Range:V-Lock Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Contact Termination:Solder; Voltage AC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 10A; Product Range Volex - 46M3012 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A; Product Range Volex
46M3012
Connector, Power Entry, Plug, 10A; Product Range Volex 46M3012
CONNECTOR, POWER ENTRY, PLUG, 10A; Product Range:V-Lock Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Contact Termination:Solder; Voltage AC:250V RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A; Product Range:V-Lock Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Contact Termination:Solder; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3012
Product Name Connector, Power Entry, Plug, 10A; Product Range Volex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ABF.1S.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details