Volex Group, plc Retractile Cord 2 Conductor 18Awg 1Ft; Cable Shielding Volex 6601

Description
RETRACTILE CORD 2 CONDUCTOR 18AWG 1FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1ft; Reel Length (Metric):0.3m; Jacket Color:Black; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RETRACTILE CORD 2 CONDUCTOR 18AWG 1FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1ft; Reel Length (Metric):0.3m; Jacket Color:Black; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractile Cord 2 Conductor 18Awg 1Ft; Cable Shielding Volex - 55M8442 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 2 Conductor 18Awg 1Ft; Cable Shielding Volex
55M8442
Retractile Cord 2 Conductor 18Awg 1Ft; Cable Shielding Volex 55M8442
RETRACTILE CORD 2 CONDUCTOR 18AWG 1FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1ft; Reel Length (Metric):0.3m; Jacket Color:Black; Voltage Rating:- RoHS Compliant: Yes

RETRACTILE CORD 2 CONDUCTOR 18AWG 1FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1ft; Reel Length (Metric):0.3m; Jacket Color:Black; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55M8442
Product Name Retractile Cord 2 Conductor 18Awg 1Ft; Cable Shielding Volex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details