Volex Group, plc Retractile Cord, 5 Conductor, 23Awg, Black, 2Ft; Cable Shielding Volex 6490

Description
RETRACTILE CORD, 5 CONDUCTOR, 23AWG, BLACK, 2FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Length:2ftRoHS Compliant: Yes
Datasheet
Description
RETRACTILE CORD, 5 CONDUCTOR, 23AWG, BLACK, 2FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Length:2ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractile Cord, 5 Conductor, 23Awg, Black, 2Ft; Cable Shielding Volex - 51M4237 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord, 5 Conductor, 23Awg, Black, 2Ft; Cable Shielding Volex
51M4237
Retractile Cord, 5 Conductor, 23Awg, Black, 2Ft; Cable Shielding Volex 51M4237
RETRACTILE CORD, 5 CONDUCTOR, 23AWG, BLACK, 2FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Length:2ftRoHS Compliant: Yes

RETRACTILE CORD, 5 CONDUCTOR, 23AWG, BLACK, 2FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Length:2ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51M4237
Product Name Retractile Cord, 5 Conductor, 23Awg, Black, 2Ft; Cable Shielding Volex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2769994 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -196 to 200 C (-321 to 392 F)
View Details