Volex Group, plc Retractile Cord 3 Conductor 16Awg 2Ft; Cable Shielding Volex 6484

Description
RETRACTILE CORD 3 CONDUCTOR 16AWG 2FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes
Datasheet
Description
RETRACTILE CORD 3 CONDUCTOR 16AWG 2FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractile Cord 3 Conductor 16Awg 2Ft; Cable Shielding Volex - 51M4163 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 3 Conductor 16Awg 2Ft; Cable Shielding Volex
51M4163
Retractile Cord 3 Conductor 16Awg 2Ft; Cable Shielding Volex 51M4163
RETRACTILE CORD 3 CONDUCTOR 16AWG 2FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes

RETRACTILE CORD 3 CONDUCTOR 16AWG 2FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51M4163
Product Name Retractile Cord 3 Conductor 16Awg 2Ft; Cable Shielding Volex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details