Volex Group, plc Retractile Cord 4 Conductor 18Awg 4Ft; Cable Shielding Volex 6483

Description
RETRACTILE CORD 4 CONDUCTOR 18AWG 4FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes
Datasheet
Description
RETRACTILE CORD 4 CONDUCTOR 18AWG 4FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractile Cord 4 Conductor 18Awg 4Ft; Cable Shielding Volex - 61M0058 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 4 Conductor 18Awg 4Ft; Cable Shielding Volex
61M0058
Retractile Cord 4 Conductor 18Awg 4Ft; Cable Shielding Volex 61M0058
RETRACTILE CORD 4 CONDUCTOR 18AWG 4FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes

RETRACTILE CORD 4 CONDUCTOR 18AWG 4FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61M0058
Product Name Retractile Cord 4 Conductor 18Awg 4Ft; Cable Shielding Volex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details