Volex Group, plc Retractile Cord 2 Conductor 18Awg 4Ft; Cable Shielding Volex 6477

Description
RETRACTILE CORD 2 CONDUCTOR 18AWG 4FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes
Datasheet
Description
RETRACTILE CORD 2 CONDUCTOR 18AWG 4FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractile Cord 2 Conductor 18Awg 4Ft; Cable Shielding Volex - 55M3656 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 2 Conductor 18Awg 4Ft; Cable Shielding Volex
55M3656
Retractile Cord 2 Conductor 18Awg 4Ft; Cable Shielding Volex 55M3656
RETRACTILE CORD 2 CONDUCTOR 18AWG 4FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes

RETRACTILE CORD 2 CONDUCTOR 18AWG 4FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):4ft; Reel Length (Metric):1.22m; Jacket Color:Black; Conductor Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55M3656
Product Name Retractile Cord 2 Conductor 18Awg 4Ft; Cable Shielding Volex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details