Volex Group, plc Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Volex 40407

Description
POWER CORD, NEMA5-15P, 8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Volex - 50B1032 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Volex
50B1032
Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Volex 50B1032
POWER CORD, NEMA5-15P, 8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B1032
Product Name Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details