Volex Group, plc Power Cord, C7, Black, 1.8M, 2.5A; Connector Type A Volex 2164H

Description
POWER CORD, C7, BLACK, 1.8M, 2.5A; Connector Type A:Taiwan 2 Position Plug; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, C7, BLACK, 1.8M, 2.5A; Connector Type A:Taiwan 2 Position Plug; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, C7, Black, 1.8M, 2.5A; Connector Type A Volex - 81K8104 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, C7, Black, 1.8M, 2.5A; Connector Type A Volex
81K8104
Power Cord, C7, Black, 1.8M, 2.5A; Connector Type A Volex 81K8104
POWER CORD, C7, BLACK, 1.8M, 2.5A; Connector Type A:Taiwan 2 Position Plug; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, C7, BLACK, 1.8M, 2.5A; Connector Type A:Taiwan 2 Position Plug; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:2.5A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81K8104
Product Name Power Cord, C7, Black, 1.8M, 2.5A; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details