POWER CORD, IEC60320-1, 1.8M, 16A, BLACK; Connector Type A:South Africa Plug; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 81K8103 |
| Product Name | Power Cord, Iec60320-1, 1.8M, 16A, Black; Connector Type A Volex |
| Application | Power Cable |