Volex Group, plc Power Cord, Iec60320-1, 1.8M, 7A, Black; Connector Type A Volex 2161H

Description
POWER CORD, IEC60320-1, 1.8M, 7A, BLACK; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC60320-1, 1.8M, 7A, BLACK; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320-1, 1.8M, 7A, Black; Connector Type A Volex - 81K8101 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320-1, 1.8M, 7A, Black; Connector Type A Volex
81K8101
Power Cord, Iec60320-1, 1.8M, 7A, Black; Connector Type A Volex 81K8101
POWER CORD, IEC60320-1, 1.8M, 7A, BLACK; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

POWER CORD, IEC60320-1, 1.8M, 7A, BLACK; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81K8101
Product Name Power Cord, Iec60320-1, 1.8M, 7A, Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details