Volex Group, plc Power Cord, Iec60320-1, 1.8M, 7.5A Black; Connector Type A Volex 2155H 10 C3

Description
POWER CORD, IEC60320-1, 1.8M, 7.5A BLACK; Connector Type A:Mains Plug, Australia/New Zealand; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:7.5A; Voltage Rating:250VAC; Jacket Color:Black RoHS Compliant: Yes
Description
POWER CORD, IEC60320-1, 1.8M, 7.5A BLACK; Connector Type A:Mains Plug, Australia/New Zealand; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:7.5A; Voltage Rating:250VAC; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320-1, 1.8M, 7.5A Black; Connector Type A Volex - 81K8094 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320-1, 1.8M, 7.5A Black; Connector Type A Volex
81K8094
Power Cord, Iec60320-1, 1.8M, 7.5A Black; Connector Type A Volex 81K8094
POWER CORD, IEC60320-1, 1.8M, 7.5A BLACK; Connector Type A:Mains Plug, Australia/New Zealand; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:7.5A; Voltage Rating:250VAC; Jacket Color:Black RoHS Compliant: Yes

POWER CORD, IEC60320-1, 1.8M, 7.5A BLACK; Connector Type A:Mains Plug, Australia/New Zealand; Connector Type B:IEC 60320 C7, Figure 8; Cable Length - Metric:1.8m; Current Rating:7.5A; Voltage Rating:250VAC; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 81K8094
Product Name Power Cord, Iec60320-1, 1.8M, 7.5A Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Cables, HV 1000 C - SC with HVP 800 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Connector Type thermo connector
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details