Volex Group, plc Power Cord, Korean M2511/c13, Black, 2.5M, 10A; Connector Type A Volex 2147H 10 C3

Description
POWER CORD, KOREAN M2511/C13, BLACK, 2.5M, 10A; Connector Type A:Schuko Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
POWER CORD, KOREAN M2511/C13, BLACK, 2.5M, 10A; Connector Type A:Schuko Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Korean M2511/c13, Black, 2.5M, 10A; Connector Type A Volex - 24T9815 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Korean M2511/c13, Black, 2.5M, 10A; Connector Type A Volex
24T9815
Power Cord, Korean M2511/c13, Black, 2.5M, 10A; Connector Type A Volex 24T9815
POWER CORD, KOREAN M2511/C13, BLACK, 2.5M, 10A; Connector Type A:Schuko Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

POWER CORD, KOREAN M2511/C13, BLACK, 2.5M, 10A; Connector Type A:Schuko Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 24T9815
Product Name Power Cord, Korean M2511/c13, Black, 2.5M, 10A; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Europlug, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2123 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 377003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details