Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
VOLEX GROUP, PLC
2145H 10 H50 -- INTL PWR CORD: ARGENTINA, 10 A, BLACK, 2.5 M
Volex Group, plc
INTL PWR CORD: Argentina, 10 A, black, 2.5 m
2145H 10 H50
Description
INTL PWR CORD: Argentina, 10 A, black, 2.5 m
Allied Electronics, Inc.
Done
Description
INTL PWR CORD: Argentina, 10 A, black, 2.5 m
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
INTL PWR CORD: Argentina, 10 A, black, 2.5 m
70115950
INTL PWR CORD: Argentina, 10 A, black, 2.5 m
70115950
INTL PWR CORD: Argentina, 10 A, black, 2.5 m
INTL PWR CORD: Argentina, 10 A, black, 2.5 m
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Cable Assemblies
Product Number
70115950
Product Name
INTL PWR CORD: Argentina, 10 A, black, 2.5 m
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
SB350 8′ 4/0 Cable Assembly
DJ00-1YABRK-EM00-2R5
Specs
Rated Temperature
80 C (176 F)
View Details
Beckhoff Automation LLC
ZK4800-8025-xxxx | Motor connection cable 4 mm² with M40 speedtec ® plug system, drag-chain suitable
View Details
LEMO USA, Inc.
FFA.4S.318.ZLA
View Details
Eteily Technologies India Pvt. Ltd.
N Female Bulkhead St. Connector With RG178 Cable (L-20CM) + MMCX Male Right Angle Connector
ET-NFS-BH-3L20C-MMMRA
Specs
Connector Type
N Female Bulkhead
View Details