Volex Group, plc Power Supply Jumper Cord; Connector To Connector Volex 2143H

Description
POWER SUPPLY JUMPER CORD; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY JUMPER CORD; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Jumper Cord; Connector To Connector Volex - 49Y1355 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Jumper Cord; Connector To Connector Volex
49Y1355
Power Supply Jumper Cord; Connector To Connector Volex 49Y1355
POWER SUPPLY JUMPER CORD; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; SVHC:No SVHCRoHS Compliant: Yes

POWER SUPPLY JUMPER CORD; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:8.2ft; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 49Y1355
Product Name Power Supply Jumper Cord; Connector To Connector Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details