Volex Group, plc Power Cord Bs546A/iec60320C-13, 2.5M 16A; Connector Type A Volex 2131H

Description
POWER CORD BS546A/IEC60320C-13, 2.5M 16A; Connector Type A:South Africa Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
POWER CORD BS546A/IEC60320C-13, 2.5M 16A; Connector Type A:South Africa Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Bs546A/iec60320C-13, 2.5M 16A; Connector Type A Volex - 93F2464 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Bs546A/iec60320C-13, 2.5M 16A; Connector Type A Volex
93F2464
Power Cord Bs546A/iec60320C-13, 2.5M 16A; Connector Type A Volex 93F2464
POWER CORD BS546A/IEC60320C-13, 2.5M 16A; Connector Type A:South Africa Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

POWER CORD BS546A/IEC60320C-13, 2.5M 16A; Connector Type A:South Africa Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93F2464
Product Name Power Cord Bs546A/iec60320C-13, 2.5M 16A; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black - 6004.0395 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 16AWG / 3C, SJT, 60C, 90 inches - 313011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers