Volex Group, plc H05VVF3G 1.00MM2 2.5 MET CONT EUROPE 2125H 10 C3

Description
H05VVF3G 1.00MM2 2.5 MET CONT EUROPE
Request a Quote
Description
H05VVF3G 1.00MM2 2.5 MET CONT EUROPE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
H05VVF3G 1.00MM2 2.5 MET CONT EUROPE - 2125H 10 C3 - Heilind Electronics, Inc.
Wilmington, MA, United States
H05VVF3G 1.00MM2 2.5 MET CONT EUROPE
2125H 10 C3
H05VVF3G 1.00MM2 2.5 MET CONT EUROPE 2125H 10 C3
H05VVF3G 1.00MM2 2.5 MET CONT EUROPE

H05VVF3G 1.00MM2 2.5 MET CONT EUROPE

Buy Now
Cord, Power 10 A 2.5 m Mid Gray Plug 3 1 mm - 70116079 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Power 10 A 2.5 m Mid Gray Plug 3 1 mm
70116079
Cord, Power 10 A 2.5 m Mid Gray Plug 3 1 mm 70116079
Power Cord, 10 A, 2.5 m Black PVC Jacket Earth Continuity 25 A Safety Test 4.4 kV 50 Hz

Power Cord, 10 A, 2.5 m

  • Black PVC Jacket
  • Earth Continuity 25 A
  • Safety Test 4.4 kV 50 Hz
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 2125H 10 C3 70116079
Product Name H05VVF3G 1.00MM2 2.5 MET CONT EUROPE Cord, Power 10 A 2.5 m Mid Gray Plug 3 1 mm
Cable Length 8.2 ft (24.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers