POWER CORD, 2.5M, BLACK; Connector Type A:Mains Plug, Euro; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 93K3155 |
| Product Name | Power Cord, 2.5M, Black; Connector Type A Volex |
| Approvals | RoHS |
PVC, black