Volex Group, plc Power Cord Iec60320C-17, 8Ft, 10A, Black; Connector Type A Volex 2116H

Description
POWER CORD IEC60320C-17, 8FT, 10A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C17; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD IEC60320C-17, 8FT, 10A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C17; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Iec60320C-17, 8Ft, 10A, Black; Connector Type A Volex - 99F7775 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Iec60320C-17, 8Ft, 10A, Black; Connector Type A Volex
99F7775
Power Cord Iec60320C-17, 8Ft, 10A, Black; Connector Type A Volex 99F7775
POWER CORD IEC60320C-17, 8FT, 10A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C17; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:8ft RoHS Compliant: Yes

POWER CORD IEC60320C-17, 8FT, 10A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C17; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 99F7775
Product Name Power Cord Iec60320C-17, 8Ft, 10A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Europlug, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2154 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details