Volex Group, plc Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex 2112H

Description
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex - 93K3145 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex
93K3145
Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex 93K3145
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K3145
Product Name Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-795 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24IN 45° Style Fan Power Cord - 07145-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers