Volex Group, plc Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex 2106H 10 C3

Description
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex - 93F2461 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex
93F2461
Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex 93F2461
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK; Connector Type A:Mains Plug, Australia; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93F2461
Product Name Power Cord, Iec60320C-13, 2.5M, 10A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
United Kingdom Ireland Cord Set w/C17 Connector - 86243070 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details