Volex Group, plc Power Cord, Bs1363/a, 2.5M, 10A, Black; Connector Type A Volex 2103H

Description
POWER CORD, BS1363/A, 2.5M, 10A, BLACK; Connector Type A:BS 1363; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, BS1363/A, 2.5M, 10A, BLACK; Connector Type A:BS 1363; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Bs1363/a, 2.5M, 10A, Black; Connector Type A Volex - 93K3130 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Bs1363/a, 2.5M, 10A, Black; Connector Type A Volex
93K3130
Power Cord, Bs1363/a, 2.5M, 10A, Black; Connector Type A Volex 93K3130
POWER CORD, BS1363/A, 2.5M, 10A, BLACK; Connector Type A:BS 1363; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

POWER CORD, BS1363/A, 2.5M, 10A, BLACK; Connector Type A:BS 1363; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 93K3130
Product Name Power Cord, Bs1363/a, 2.5M, 10A, Black; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, Switzerland, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-185 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 36 inches - 412011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details