Volex Group, plc Power Cord, Nema 5-15P C13, 20Ft, 10A, Grey; Connector Type A Volex 17968 8

Description
POWER CORD, NEMA 5-15P C13, 20FT, 10A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:6.1m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P C13, 20FT, 10A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:6.1m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P C13, 20Ft, 10A, Grey; Connector Type A Volex - 88T2630 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P C13, 20Ft, 10A, Grey; Connector Type A Volex
88T2630
Power Cord, Nema 5-15P C13, 20Ft, 10A, Grey; Connector Type A Volex 88T2630
POWER CORD, NEMA 5-15P C13, 20FT, 10A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:6.1m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 5-15P C13, 20FT, 10A, GREY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:6.1m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 88T2630
Product Name Power Cord, Nema 5-15P C13, 20Ft, 10A, Grey; Connector Type A Volex
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter - 50H2526 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 70.87 inch (1800 mm)
Rated Voltage 18 volts
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
12IN 45° Style Fan Power Cord - 07145-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers