Volex Group, plc 16/3 SJT 15FT 5-15P C13 MEDICAL 17966 8 S15

Description
16/3 SJT 15FT 5-15P C13 MEDICAL
Request a Quote Datasheet
Description
16/3 SJT 15FT 5-15P C13 MEDICAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16/3 SJT 15FT 5-15P C13 MEDICAL - 17966 8 S15 - Heilind Electronics, Inc.
Wilmington, MA, United States
16/3 SJT 15FT 5-15P C13 MEDICAL
17966 8 S15
16/3 SJT 15FT 5-15P C13 MEDICAL 17966 8 S15
16/3 SJT 15FT 5-15P C13 MEDICAL

16/3 SJT 15FT 5-15P C13 MEDICAL

Buy Now
Power Cord, Nema5-15P/iec C13, 15Ft, Gray; Connector Type A Volex - 93K2678 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P/iec C13, 15Ft, Gray; Connector Type A Volex
93K2678
Power Cord, Nema5-15P/iec C13, 15Ft, Gray; Connector Type A Volex 93K2678
POWER CORD, NEMA5-15P/IEC C13, 15FT, GRAY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:4.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA5-15P/IEC C13, 15FT, GRAY; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C13; Cable Length - Metric:4.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
16/3 SJT 15FT 5-15P C13 - 70115937 - Allied Electronics, Inc.
Fort Worth, TX, USA
16/3 SJT 15FT 5-15P C13
70115937
16/3 SJT 15FT 5-15P C13 70115937
The Volex Hospital Grade Power Supply Cord product line has been expanded to include these longer length, aesthetically appealing cords which meet the rigorous performance demands of hospital use and critical medical applications. Length: 10 ft. (3.05 m) with exception of part 17966 at 15 ft. Type of Cordage: SJT† Plug Color: Clear unless specified otherwise.

The Volex Hospital Grade Power Supply Cord product line has been expanded to include these longer length, aesthetically appealing cords which meet the rigorous performance demands of hospital use and critical medical applications. Length: 10 ft. (3.05 m) with exception of part 17966 at 15 ft. Type of Cordage: SJT‡ Plug Color: Clear unless specified otherwise.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 17966 8 S15 93K2678 70115937
Product Name 16/3 SJT 15FT 5-15P C13 MEDICAL Power Cord, Nema5-15P/iec C13, 15Ft, Gray; Connector Type A Volex 16/3 SJT 15FT 5-15P C13
Application Power Cable Power Cable
Unlock Full Specs
to access all available technical data