Volex Group, plc Fan Power Cord; For Use With Volex 17903

Description
FAN POWER CORD; For Use With:Volex Axial Fans; Voltage Rating:250V; Fan Side Connector:Straight Plug; Current Rating:1A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Stripped Wire Leads RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:Volex Axial Fans; Voltage Rating:250V; Fan Side Connector:Straight Plug; Current Rating:1A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Stripped Wire Leads RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Volex - 37F5004 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Volex
37F5004
Fan Power Cord; For Use With Volex 37F5004
FAN POWER CORD; For Use With:Volex Axial Fans; Voltage Rating:250V; Fan Side Connector:Straight Plug; Current Rating:1A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Stripped Wire Leads RoHS Compliant: Yes

FAN POWER CORD; For Use With:Volex Axial Fans; Voltage Rating:250V; Fan Side Connector:Straight Plug; Current Rating:1A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Stripped Wire Leads RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 37F5004
Product Name Fan Power Cord; For Use With Volex
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH30000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 298DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.9 SCFM (126 m³/hr)
Maximum Sound Level 34 dbA
View Details
DC Brushless Fans (BLDC) - Q620-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure 0.0630 in H2O (0.1177 Torr)
View Details
2 suppliers