Volex Group, plc Power Cord, Phx707A, 0.6M, 1A, Black; Connector Type A Volex 17902

Description
POWER CORD, PHX707A, 0.6M, 1A, BLACK; Connector Type A:PH-707A Plug; Connector Type B:Free End; Cable Length - Metric:610mm; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:2ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, PHX707A, 0.6M, 1A, BLACK; Connector Type A:PH-707A Plug; Connector Type B:Free End; Cable Length - Metric:610mm; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:2ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Phx707A, 0.6M, 1A, Black; Connector Type A Volex - 93K2674 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Phx707A, 0.6M, 1A, Black; Connector Type A Volex
93K2674
Power Cord, Phx707A, 0.6M, 1A, Black; Connector Type A Volex 93K2674
POWER CORD, PHX707A, 0.6M, 1A, BLACK; Connector Type A:PH-707A Plug; Connector Type B:Free End; Cable Length - Metric:610mm; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:2ft RoHS Compliant: Yes

POWER CORD, PHX707A, 0.6M, 1A, BLACK; Connector Type A:PH-707A Plug; Connector Type B:Free End; Cable Length - Metric:610mm; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:2ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93K2674
Product Name Power Cord, Phx707A, 0.6M, 1A, Black; Connector Type A Volex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details