17850 10 C3 -- CORD, POWER 10 A 2 M BLACK/BLACK PLUG 31 MM
Volex Group, plc
Cord, Power 10 A 2 m Black/Black Plug 31 mm
17850 10 C3
Description
Power Cord, 10 A, 2 m
Black PVC Jacket
Earth Continuity 25 A
Safety Test 4.4 kV 50 Hz
Description
Power Cord, 10 A, 2 m
Black PVC Jacket
Earth Continuity 25 A
Safety Test 4.4 kV 50 Hz
Suppliers
Cord, Power 10 A 2 m Black/Black Plug 31 mm
70116078
Power Cord, 10 A, 2 m
Black PVC Jacket
Earth Continuity 25 A
Safety Test 4.4 kV 50 Hz
Power Cord, 10 A, 2 m
- Black PVC Jacket
- Earth Continuity 25 A
- Safety Test 4.4 kV 50 Hz
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
70116078 |
|
Product Name
|
Cord, Power 10 A 2 m Black/Black Plug 31 mm |
|
Cable Length
|
6.5 ft (19.81 dm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details
Shenzhen QH Industrial Co., Ltd
Product Type
DisplayPort; Displayport/ Mini Displayport Type
View Details